DSF/FPREN 61300-3-35

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers

inactive
Organization: DS
Status: inactive
Page Count: 21
scope:

This part of IEC 61300 describes methods for quantitatively assessing the endface quality of a polished fibre optic connector and of a fibre optic transceiver using a fibre-stub type interface. The information is intended for use with other standards which set requirements for allowable surface anomalies such as scratches and defects which may affect optical performance. Sub surface cracks and fractures are not considered in this standard. In general, the methods described in this standard apply to 125 µm cladding fibres contained within a ferrule and intended for use with sources of = 2 W of input power. However, portions are applicable to non-ferruled connectors and other fibre types. Those portions are identified where appropriate.

Document History

October 29, 2015
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-35: Examinations and measurements – Visual inspection of fibre optic connectors and fibre-stub transceivers
This part of IEC 61300 describes methods for quantitatively assessing the end face quality of a polished fibre optic connector or of a fibre optic transceiver using a fibre-stub type interface....
February 23, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Fibre optic connector endface visual and automated inspection
IEC 61300-3-35:2009(E) describes methods for quantitatively assessing the endface quality of a polished fibre optic connector. The information is intended for use with other standards which set...
IEC 61300-3-35/Ed2: Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
This part of IEC 61300 describes methods for quantitatively assessing the endface quality of a polished fibre optic connector and of a fibre optic transceiver using a fibre-stub type interface. The...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-35: Examinations and measurements - Fibre optic cylindrical connector endface visual and automated inspection
This part of IEC 61300 describes methods for quantitatively assessing the endface quality of a polished fibre optic connector. The information is intended for use with other standards which set...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-35: Examinations and measurements - Fibre optic cylindrical connector endface visual and automated inspection
The purpose of this part of IEC 61300 is to quantitatively assess the endface quality of a polished fibre optic connector. The information is intended for use with other standards which set...
DSF/FPREN 61300-3-35
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
This part of IEC 61300 describes methods for quantitatively assessing the endface quality of a polished fibre optic connector and of a fibre optic transceiver using a fibre-stub type interface. The...
Advertisement