DS/EN 61300-3-35
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-35: Examinations and measurements – Visual inspection of fibre optic connectors and fibre-stub transceivers
| Organization: | DS |
| Publication Date: | 29 October 2015 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes methods for quantitatively assessing the end face quality of a polished fibre optic connector or of a fibre optic transceiver using a fibre-stub type interface. Sub-surface cracks and fractures are not considered in this standard. In general, the methods described in this standard apply to 125 μ cladding fibres contained within a ferrule and intended for use with sources of ≤ 2 W of input power. However, portions are applicable to non-ferruled connectors and other fibre types. Those portions are identified where appropriate. It is not the intention of this standard that the size of scratches should be measured, the dimensions and requirements are selected such that they can be estimated. There is no need to measure for example if a scratch is 2,3 μm wide.
Document History