TIA-98
Recommended Minimum Performance Standards for cdma2000 Spread Spectrum Mobile Stations
| Organization: | TIA |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 518 |
scope:
This Standard details definitions, methods of measurement, and
minimum performance characte
Compatibility, as used in connection with this Standard and [4], is understood to mean that any mobile station is able to place and receive calls in any CDMA system. Conversely, all CDMA systems are able to place and receive calls with any CDMA mobile station supporting operation in the same band.
Test methods are recommended in this document; however, methods other than those recommended may suffice for the same purpose.
The performance metrics in this Standard require a mobile
station to provide a single antenna connector for testing.
Mobile stations having multiple antenna, such as for
receive diversity, shall provide a single antenna connector
for testing. If a mobile station has more than one antenna
connector, only one connector shall be used for testing.
Additional requireme
Document History