CENELEC - EN 61587-5
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 5: Seismic tests for chassis, subracks and plug-in units
| Organization: | CENELEC |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
Scope and object
This part of IEC 61587 specifies seismic test requirements for chassis, subracks, and plug-in units as defined in the IEC 60297 and IEC 60917 series. It applies in whole or in part, only to the mechanical structures of chassis, subracks, and plug-in units for electronic equipment, according to the IEC 60297 and IEC 60917 series, and does not apply to electronic components, equipment or systems within the mechanical structures.
NOTE Subracks may be an integral part of a chassis (often called in the industry a shelf or a crate).
The object of this standard is to establish a level of physical integrity of chassis, subracks, and plug-in units according to IEC 60297 and IEC 60917 series that may provide a level of survivability that will preserve functionality during and after a seismic occurrence. It is intended to provide the user with a high level of confidence in the selection of an equipment practice to meet such needs.
Since IEC 60297 and IEC 60917 series chassis, subracks, and
plug-in units come in many sizes, weights and mechanical
complexities, it is not possible to define a single minimum seismic
test requirement for all weight categories. Therefore, overall mass
categories are defined in this standard. However, the mass
distribution inside a chassis and subrack is considered
"application-specifi
The single-axis or tri-axis acceleration for the seismic testing is selectable.
Document History