CENELEC - EN 60297-3-109

Mechanical structures for electrical and electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-109: Dimensions of chassis for embedded computing devices

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2016
Status: active
Page Count: 28
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 60297 specifies dimensions and physical properties of chassis and associated printed boards in order to provide mechanical and environmental integrity for embedded computing devices. They are used in various applications such as machine control, medical, transportation, aerospace and telecommunication, typically based on single board computers.

For the easy definition of the suitable chassis and associated single board dimensions, this standard is based on a structural grid of 44,45 mm (1,75 in).

Document History

EN 60297-3-109
February 1, 2016
Mechanical structures for electrical and electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-109: Dimensions of chassis for embedded computing devices
This part of IEC 60297 specifies dimensions and physical properties of chassis and associated printed boards in order to provide mechanical and environmental integrity for embedded computing devices....

References

Advertisement