NPFC - MIL-G-24717
GASKET, SHEET, REFRIGERATION, NON-ASBESTOS
| Organization: | NPFC |
| Publication Date: | 31 March 1989 |
| Status: | active |
| Page Count: | 20 |
scope:
This specification establishes the requirements for non-asbestos formulated sheet gasket material for refrigeration service applications up to 150 pounds per square inch (lb/in2) gauge, 275 degrees Fahrenheit (°F) (135 degrees Celsius (°C)) and in vacuum service applications up to 18 in mercury (Hg) gauge, minus 60°F (minus 51°C).
intended Use:
Sheet gasket material is intended for use in refrigerant piping joints for service up to 150 lb/in2 gauge, 275°F (135°C), and in vacuum service applications up to 18 inches Hg gauge and... View More
Document History