DLA - MIL-PRF-19500/652B

SEMICONDUCTOR DEVICE, TRANSISTOR, HIGH VOLTAGE, FIELD EFFECT, N-CHANNEL, SILICON, TYPE 2N7387 AND 2N7387U1, JAN, JANTX, JANTXV, AND JANS

inactive
Organization: DLA
Publication Date: 21 September 2008
Status: inactive
Page Count: 15
scope:

This specification covers the performance requirements for a high voltage N-channel, enhancementmode, power MOSFET transistor, with avalanche energy maximum ratings (EAS ) and maximum avalanche current (IAS). Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500.

Document History

July 21, 2020
TRANSISTOR, HIGH VOLTAGE, FIELD EFFECT, N-CHANNEL, SILICON, TYPE 2N7387 AND 2N7387U1, JAN, JANTX, JANTXV, AND JANS
Scope. This specification covers the performance requirements for a high voltage N-channel, enhancement-mode, power MOSFET transistor, with avalanche energy maximum ratings (EAS ) and maximum...
November 5, 2018
Semiconductor Device, Transistor, High Voltage, Field Effect, N-Channel, Silicon, Type 2N7387 and 2N7387U1, JAN, JANTX, JANTXV, and JANS
A description is not available for this item.
December 6, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, HIGH VOLTAGE, FIELD EFFECT, N-CHANNEL, SILICON, TYPE 2N7387 AND 2N7387U1, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a high voltage N-channel, enhancementmode, power MOSFET transistor, with avalanche energy maximum ratings (EAS ) and maximum avalanche...
MIL-PRF-19500/652B
September 21, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, HIGH VOLTAGE, FIELD EFFECT, N-CHANNEL, SILICON, TYPE 2N7387 AND 2N7387U1, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a high voltage N-channel, enhancementmode, power MOSFET transistor, with avalanche energy maximum ratings (EAS ) and maximum avalanche...
September 14, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, HIGH VOLTAGE, FIELD EFFECT, N-CHANNEL, SILICON, TYPE 2N7387 AND 2N7387U1, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a high voltage N-channel, enhancement-mode, power MOSFET transistor, with avalanche energy maximum ratings (EAS) and maximum avalanche...
May 4, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, HIGH VOLTAGE, FIELD EFFECT, N-CHANNEL, SILICON, TYPE 2N7387 AND 2N7387U1, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a high voltage N-channel, enhancement-mode, power MOSFET transistor, with avalanche energy maximum ratings (EAS) and maximum avalanche...

References

Advertisement