DIN 28124-4
Manhole closures - Part 4: Swivel devices
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Reaction vessels and their components): | 71.120.10 |
scope:
This standard applies to swivel devices of manhole closures1) according to DIN 28124-1 to DIN 28124-3.
The swivel arms of the swivel devices can be exchanged when they are arranged in vertical and horizontal position. In the case of inclined arranged manhole nozzles the axis has to be positioned vertically.
Document History
July 1, 2022
Closures, round - Part 4: Swivel devices
A description is not available for this item.
DIN 28124-4
September 1, 2010
Manhole closures - Part 4: Swivel devices
This standard applies to swivel devices of manhole closures1) according to DIN 28124-1 to DIN 28124-3.
The swivel arms of the swivel devices can be exchanged when they are arranged in vertical and...
December 1, 1992
Manhole closures - Davits for branch covers
A description is not available for this item.