DIN EN ISO 7218

Microbiology of food and animal feeding stuffs - General requirements and guidance for microbiological examinations (ISO 7218:2007 + Amd 1:2013) (includes Amendment :2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2014
Status: inactive
Page Count: 96
ICS Code (Food microbiology): 07.100.30
scope:

This International Standard gives general requirements and guidance/options intended for three main uses:

- implementation of ISO/TC 34/SC 9 or ISO/TC 34/SC 5 standards for detection or enumeration of microorganisms, named hereafter "specific standards";

- good laboratory practice for food microbiological laboratories (the purpose is not to detail them in this International Standard, manuals are available for that purpose);

- guidance for accreditation of food microbiological laboratories (this International Standard describes the technical requirements according to Annex B of ISO/IEC 17025:2005 for the accreditation of a microbiological laboratory by national organizations).

The requirements of this International Standard supersede the corresponding ones of existing specific standards.

Additional instructions in the field of molecular biology examinations are specified in ISO 22174.

This International Standard covers examination for bacteria, yeasts and moulds and can be used if supplemented with specific guidance for prions, parasites and viruses. It does not cover the examination for toxins or other metabolites (e.g. amines) from microorganisms.

This International Standard applies to the microbiology of food, animal feeding stuffs, the food production environment and the primary production environment.

The purpose of this International Standard is to help to ensure the validity of food microbiology examinations, to assist in ensuring that the general techniques used for conducting these examinations are the same in all laboratories, to help achieve homogeneous results in different laboratories, and to contribute towards the safety of the laboratory personnel by preventing risks of infection.

Document History

July 1, 2022
Microbiology of the food chain - General requirements and guidance for microbiological examinations (ISO/DIS 7218:2022); German and English version prEN ISO 7218:2022
A description is not available for this item.
September 1, 2014
Microbiology of food and animal feeding stuffs - General requirements and guidance for microbiological examinations (ISO 7218:2007 + Amd 1:2013) (includes Amendment :2013)
This International Standard gives general requirements and guidance/options intended for three main uses: - implementation of ISO/TC 34/SC 9 or ISO/TC 34/SC 5 standards for detection or enumeration...
DIN EN ISO 7218
February 1, 2014
Microbiology of food and animal feeding stuffs - General requirements and guidance for microbiological examinations (ISO 7218:2007 + Amd 1:2013) (includes Amendment :2013)
This International Standard gives general requirements and guidance/options intended for three main uses: - implementation of ISO/TC 34/SC 9 or ISO/TC 34/SC 5 standards for detection or enumeration...
November 1, 2007
Microbiology of food and animal feeding stuffs - General requirements and guidance for microbiological examinations (ISO 7218:2007)
A description is not available for this item.

References

Advertisement