DIN EN 690

Agricultural machinery - Manure spreaders - Safety

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2014
Status: active
Page Count: 33
ICS Code (Equipment for storage, preparation and distribution of fertilizers): 65.060.25
scope:

This European Standard, to be used together with EN ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled, mounted, semi-mounted and trailed manure spreaders, provided with vertical or horizontal axes rotors rear spreader device or with vertical axes disc rear spreader device. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer.

When requirements of this document are different from those which are stated in EN ISO 4254-1, the requirements of this document take precedence over the requirements of EN ISO 4254-1 for machines that have been designed and built according the provisions of this document.

This European Standard, taken together with EN ISO 4254-1, deals with all the significant hazards, hazardous situations and events relevant to manure spreaders, when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Table 1), excepting the hazards arising from:

- vibrations of self-propelled machinery;

- travelling function of self-propelled machinery;

-overturning in regard to the protection of the operator at the driving station of a self-propelled machine;

- hazards related to conveying devices other than those defined in 3.3.1 and 3.3.2, for example load push/push-off device.

NOTE 1 Regarding roll-over protection for self-propelled agricultural machinery, see EN ISO 16231-1.

NOTE 2 This European Standard is neither applicable to environmental hazards nor to road safety. Environmental aspects are dealt with in EN 13080.

his European Standard does not apply to manure spreaders with laterally mounted spreading device as defined in 3.6.

This European Standard is not applicable to manure spreaders which are manufactured before the date of publication of this document by CEN.

Document History

DIN EN 690
March 1, 2014
Agricultural machinery - Manure spreaders - Safety
This European Standard, to be used together with EN ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled, mounted, semi-mounted and...
December 1, 2009
Agricultural machinery - Manure spreaders - Safety (includes Amendment A1:2009)
A description is not available for this item.
May 1, 2008
Agricultural machinery - Manure spreaders - Safety; English version EN 690:1994/prA1:2009
A description is not available for this item.
June 1, 1995
Agricultural machinery - Safety of manure spreaders
A description is not available for this item.

References

Advertisement