DIN EN ISO 5353
Earth-moving machinery, and tractors and machinery for agriculture and forestry - Seat index point (ISO 5353:1995)
| Organization: | DIN |
| Publication Date: | 1 March 1999 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Agricultural machines and equipment in general): | 65.060.01 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard specifies a method and the device for use in determining the position of the seat index point (SIP) for any kind of seat designed for earth-moving machinery as defined in IS0 6165, and tractors and machinery for agriculture and forestry as defined in IS0 3339-0.
This provides a uniform method for defining the location of the SIP in relation to a fixing point on the seat. The SIP may be determined on a seat by itself or with the seat located in its operating environment on the machine. The SIP is a characteristic of the seat; therefore, it may be specified by the seat manufacturer.
Document History