DSF/ISO 5832-1

Implants for surgery - Metallic materials - Part 1: Wrought stainless steel

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This part of ISO 5832 specifies the characteristics of, and corresponding test methods for wrought stainless steel for use in the manufacture of surgical implants. NOTE 1 The mechanical properties of a sample in obtained from a finished product made from this alloy may not necessarily comply with the specifications given in this part of ISO 5832. NOTE 2 The alloy described in this standard corresponds to UNS S31673 referred to in ASTM F 138 / ASTM F 139 and to alloy-code 1.4441 given in the withdrawn DIN 17443.

Document History

July 27, 2016
Implants for surgery – Metallic materials – Part 1: Wrought stainless steel
ISO 5832-1:2016 specifies the characteristics of, and corresponding test methods for, wrought stainless steel for use in the manufacture of surgical implants. NOTE 1 – The mechanical properties of a...
June 23, 2014
Implants for surgery – Metallic materials – Part 1: Wrought stainless steel
This part of ISO 5832 specifies the characteristics of, and corresponding test methods for wrought stainless steel for use in the manufacture of surgical implants. NOTE 1 – The mechanical properties...
June 19, 2014
Implants for surgery – Metallic materials – Wrought stainless steel
ISO 5832-1:2007 specifies the characteristics of, and corresponding test methods for, wrought stainless steel for use in the manufacture of surgical implants.
DSF/ISO 5832-1
Implants for surgery - Metallic materials - Part 1: Wrought stainless steel
This part of ISO 5832 specifies the characteristics of, and corresponding test methods for wrought stainless steel for use in the manufacture of surgical implants. NOTE 1 The mechanical properties of...
Advertisement