DS/ISO 5832-1
Implants for surgery – Metallic materials – Part 1: Wrought stainless steel
| Organization: | DS |
| Publication Date: | 23 June 2014 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This part of ISO 5832 specifies the characteristics of, and corresponding test methods for wrought stainless steel for use in the manufacture of surgical implants. NOTE 1 - The mechanical properties of a sample in obtained from a finished product made from this alloy may not necessarily comply with the specifications given in this part of ISO 5832. NOTE 2 - The alloy described in this standard corresponds to UNS S31673 referred to in ASTM F 138 / ASTM F 139 and to alloy-code 1.4441 given in the withdrawn DIN 17443.
Document History