DIN EN 62591
Industrielle Kommunikationsnetze - Kommunikationsnetze und Kommunikationsprofile - WirelessHARTTM (IEC 65C/744/CD:2013), Text in Englisch
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 477 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
This International Standard specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9.
This standard specifies the following:
- Physical layer service definition and protocol specification,
- Data-link layer service and protocol,
- Application layer service and protocol,
- Network management,
- Security,
- Communication profile,
- Wireless procedures and
- Gateway.
Document History
August 1, 2021
Industrielle Kommunikationsnetze - Drahtlose Kommunikationsnetze und Kommunikationsprofile - WirelessHART (IEC 62591:2016/COR1:2021); Englische Fassung EN 62591:2016/AC:2021-03
A description is not available for this item.
February 1, 2017
Industrielle Kommunikationsnetze - Drahtlose Kommunikationsnetze und Kommunikationsprofile - WirelessHARTTM (IEC 62591:2016); Englische Fassung EN 62591:2016
A description is not available for this item.
DIN EN 62591
May 1, 2014
Industrielle Kommunikationsnetze - Kommunikationsnetze und Kommunikationsprofile - WirelessHARTTM (IEC 65C/744/CD:2013), Text in Englisch
This International Standard specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9.
This standard...
November 1, 2011
Industrielle Kommunikationsnetze - Kommunikationsnetze und Kommunikationsprofile - WirelessHARTTM (IEC 62591:2010); Englische Fassung EN 62591:2010
A description is not available for this item.