DIN EN ISO 9539
Gas welding equipment - Materials for equipment used in gas welding, cutting and allied processes (ISO 9539:2010 + Amd.1:2013) (includes Amendment :2013)
| Organization: | DIN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This International Standard specifies the general, and some of the special, requirements on materials used for the construction of equipment used in gas welding, cutting and allied processes.
Additional requirements on materials for some equipment are given in other standards. This International Standard is not applicable to materials used for the construction of welding hoses which are specified in ISO 3821.
Document History