DIN - AD 2000-MERKBLATT HP110R

Construction regulations - Piping made of glass reinforced thermosetting plastics (GRP) with and without liner - Manufacture and testing of pressure vessels

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2001
Status: active
Page Count: 8
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt applies to the calculation, Design,material and construction of piping as specified in the Pressure Equipment Directive (97/23/EC), made of glass reinforced thermosetting plastics based on unsaturated polyester, epoxy and phenacrylate resins (UP-,EP- and PHA- resins); (phenacrylate resins are called vinyl ester resins internationally).The piping can be fitted or not with liners.If other reinforcing or matrix materials are used, this AD 2000-Merkblatt may be applied as appropriate.

Document History

Manufacture and testing of pressure vessels - Construction regulations - Piping made of glass reinforced thermosetting plastics (GRP) with and without liner
A description is not available for this item.
December 1, 2021
Manufacture and testing of pressure vessels - Construction regulations - Piping made of glass reinforced thermosetting plastics (GRP) with and without liner
A description is not available for this item.
AD 2000-MERKBLATT HP110R
June 1, 2001
Construction regulations - Piping made of glass reinforced thermosetting plastics (GRP) with and without liner - Manufacture and testing of pressure vessels
This AD 2000-Merkblatt applies to the calculation, Design,material and construction of piping as specified in the Pressure Equipment Directive (97/23/EC), made of glass reinforced thermosetting...

References

Advertisement