DIN EN ISO/IEC 17021-1

Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements (ISO/IEC DIS 17021-1:2014); German and English version prEN ISO/IEC 17021-1:2014

inactive
Organization: DIN
Publication Date: 1 May 2014
Status: inactive
Page Count: 115
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This International Standard contains principles and requirements for the competence, consistency and impartiality of the audit and certification of management systems of all types (e.g. quality management systems, environmental management systems) and for bodies providing these activities. Certification bodies operating to this International Standard need not offer all types of management system certification.

Certification of management systems (named in this International Standard "certification") is a third-party conformity assessment activity (see ISO/IEC 17000:2004, 5.5). Bodies performing this activity are therefore third-party conformity assessment bodies (named in this International Standard "certification bodies").

NOTE 1 A certification body can be non-governmental or governmental (with or without regulatory authority).

NOTE 2 This International Standard can be used as a criteria document for accreditation or peer assessment or other audit processes.

Document History

Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements (ISO/IEC 17021-1:2015); German and English version EN ISO/IEC 17021-1:2015; Corrigendum 1
A description is not available for this item.
November 1, 2015
Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements (ISO/IEC 17021-1:2015); German and English version EN ISO/IEC 17021-1:2015
This part of ISO/IEC 17021 contains principles and requirements for the competence, consistency and impartiality of bodies providing audit and certification of all types of management systems....
DIN EN ISO/IEC 17021-1
May 1, 2014
Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements (ISO/IEC DIS 17021-1:2014); German and English version prEN ISO/IEC 17021-1:2014
This International Standard contains principles and requirements for the competence, consistency and impartiality of the audit and certification of management systems of all types (e.g. quality...

References

Advertisement