DIN EN ISO/IEC 17021-1
Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements (ISO/IEC 17021-1:2015); German and English version EN ISO/IEC 17021-1:2015
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 99 |
| ICS Code (Management systems): | 03.100.70 |
scope:
This part of ISO/IEC 17021 contains principles and requirements for the competence, consistency and impartiality of bodies providing audit and certification of all types of management systems.
Certification bodies operating to this part of ISO/IEC 17021 do not need to offer all types of management system certification.
Certification of management systems is a thirdparty conformity assessment activity (see ISO/IEC 17000:2004, 5.5) and bodies performing this activity are therefore third-party conformity assessment bodies.
NOTE 1 Examples of management systems include environmental management systems, quality management systems and information security management systems.
NOTE 2 In this part of ISO/IEC 17021, certification of management systems is referred to as "certification" and third-party conformity assessment bodies are referred to as "certification bodies".
NOTE 3 A certification body can be nongovernmental or governmental, with or without regulatory authority.
NOTE 4 This part of ISO/IEC 17021 can be used as a criteria document for accreditation, peer assessment or other audit processes.
Document History