DIN - AD 2000-MERKBLATT B 6

Cylindrical shells subjected to external overpressure

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2006
Status: inactive
Page Count: 12
ICS Code (Pressure vessels): 23.020.30
scope:

The design rules below apply to smooth cylindrical shells serving as shells of pressure vessels and to tubes subjected to external pressure having a Da/Di-ratio ≤ 1,2. In the case of tubes with Da ≤ 200 mm they apply furthermore up to a ratio Da/Di = 1,7. The cylindrical shells may be reinforced or unreinforced.

The pressure must act over the entire periphery. Additional account shall be taken, e.g. in accordance with [10], of axial loads which are higher than those attributable to the external overpressure.

Document History

January 1, 2020
Cylindrical shells subjected to external overpressure
A description is not available for this item.
AD 2000-MERKBLATT B 6
October 1, 2006
Cylindrical shells subjected to external overpressure
The design rules below apply to smooth cylindrical shells serving as shells of pressure vessels and to tubes subjected to external pressure having a Da/Di-ratio ≤ 1,2. In the case of tubes with Da ≤...

References

Advertisement