DIN - AD 2000-MERKBLATT N 4

Pressure vessels made of glass

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2003
Status: active
Page Count: 12
ICS Code (Glass products): 81.040.30
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Markblatt is applicable to pressure vessels, pressure vessel components, piping and accessories made from borosilicate glass 3.3 to DIN ISO 3585, with a coefficient of linear expansion of (3,30 + 0,05) 10-6 K-1. This material has been proven in the construction of pressure vessels, pressure vessel components, piping and equipment. When applying the AD 2000-Code it fulfills the requirements for materials in Annex 1, 4.1 of the Pressure Equipment Directives and may be considered to have undergone a particular material appraisal through the relevant third party and be employed without additional test expenditure.

Types of glass whose strength is considerably increased through the use of special methods of manufacture (toughened glass 1)) do not fall within the scope of this AD 2000-Merkblatt. Also excluded islaboratory apparatus to DIN 12 476, DIN 12 491 and DIN ISO 1773.

1) DIN 7080, DIN 7081, DIN 8902 and DIN 8903 apply to glass for inspection windows, for example.

Document History

March 1, 2022
Pressure vessels made of non-metallic materials - Pressure equipment made of borosilicate glass
A description is not available for this item.
AD 2000-MERKBLATT N 4
July 1, 2003
Pressure vessels made of glass
This AD 2000-Markblatt is applicable to pressure vessels, pressure vessel components, piping and accessories made from borosilicate glass 3.3 to DIN ISO 3585, with a coefficient of linear expansion...

References

Advertisement