DIN - AD 2000-Merkblatt B 8
Flanges
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
The design rules below apply to circular flanges of pressure vessels made from steel, cast steel, grey cast iron and nonferrous metals up to an internal diameter of 3600 mm.
Document History
May 1, 2023
Design of pressure vessels - Flanges
A description is not available for this item.
June 1, 2017
Flanges
The design rules below apply to the strength verification of circular flanges of pressure vessels made of steel, cast steel, grey cast iron and nonferrous metals up to an internal diameter of 3600...
AD 2000-Merkblatt B 8
May 1, 2007
Flanges
The design rules below apply to circular flanges of pressure vessels made from steel, cast steel, grey cast iron and nonferrous metals up to an internal diameter of 3600 mm.