DIN - AD 2000-MERKBLATT B 8

Flanges

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2017
Status: active
Page Count: 20
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Pressure vessels): 23.020.30
scope:

The design rules below apply to the strength verification of circular flanges of pressure vessels made of steel, cast steel, grey cast iron and nonferrous metals up to an internal diameter of 3600 mm.

Additional loads due to thermal influences, e.g. local or temporary thermal gradients, different thermal expansion coefficients and external forces (e.g. from connecting pipe work) are not exhaustively covered by this AD 2000-Merkblatt and shall be considered separately if required (see also Clause 8.2 and AD 2000-Merkblatt B 7, Clause 7.1.2).

Document History

May 1, 2023
Design of pressure vessels - Flanges
A description is not available for this item.
AD 2000-MERKBLATT B 8
June 1, 2017
Flanges
The design rules below apply to the strength verification of circular flanges of pressure vessels made of steel, cast steel, grey cast iron and nonferrous metals up to an internal diameter of 3600...
April 1, 2015
Flanges
A description is not available for this item.
May 1, 2007
Flanges
The design rules below apply to circular flanges of pressure vessels made from steel, cast steel, grey cast iron and nonferrous metals up to an internal diameter of 3600 mm.

References

Advertisement