DSF/EN 1570-1/FprA1
Safety requirements for lifting tables - Part 1: Lifting tables serving up to two fixed landings
| Organization: | DS |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Other lifting equipment): | 53.020.99 |
scope:
This European Standard specifies the safety requirements for industrial lifting tables for raising and/or lowering goods and the operator(s): - where the lifting table does not pass a fixed landing; - serving not more than 2 fixed landings. This European Standard deals with all significant hazards pertinent to lifting tables when they are used as intended by the operating instructions and under the conditions foreseen (including foreseeable misuse) with the operating instructions. This European Standard specifies the appropriate technical measures to eliminate or reduce the risks arising from the significant hazards. Both power operated and manually operated lifting tables are included whether stationary or mobile.
Document History