DS/EN 1570-1

Safety requirements for lifting tables - Part 1: Lifting tables serving up to two fixed landings

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 October 2014
Status: active
Page Count: 68
ICS Code (Other lifting equipment): 53.020.99
scope:

1.1 This European Standard specifies the safety requirements for industrial lifting tables for raising and/or lowering goods and the operator(s): - where the lifting table does not pass a fixed landing; - serving not more than 2 fixed landings. 1.2 This European Standard deals with all significant hazards pertinent to lifting tables when they are used as intended by the operating instructions and under the conditions foreseen (including foreseeable misuse) with the operating instructions (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce the risks arising from the significant hazards. 1.3 Both power operated and manually operated lifting tables are included whether stationary or mobile. 1.4 This European Standard does not apply to the following equipment: - lifting tables, serving more than 2 fixed landings of a building, for lifting goods with a vertical travel speed not exceeding 0,15 m/s (EN 1570-2); - lifting tables, serving more than 2 fixed landings of a building for lifting operators, with a vertical travel speed not exceeding 0,15 m/s (EN 1570-3); - lifting tables carrying operators and installed in full enclosures (EN 1570-3); - permanently and temporarily installed lifting tables, serving specific levels of a building for lifting operators, with a vertical travel speed exceeding 0,15 m/s (EN 81-1 and EN 81-2); - lifting tables with flat or toothed belts lifting systems for the carrying of operators; - lifting tables whose vertical travel speed exceeds 0,15 m/s (unless safe by position and non person carrying); - power operated lifting platforms for persons with impaired mobility (EN 81-41); - mobile lifting tables for airport ground support equipment (EN 1915-2 and EN 12312 1); - lifting tables which are designed as part of a lift according to Directive (95/16/EC); - lifting tables used on ships; - mobile elevating work platforms (EN 280); - static elevating work platforms; - ve ...

Document History

DS/EN 1570-1
October 9, 2014
Safety requirements for lifting tables - Part 1: Lifting tables serving up to two fixed landings
1.1 This European Standard specifies the safety requirements for industrial lifting tables for raising and/or lowering goods and the operator(s): - where the lifting table does not pass a fixed...
November 30, 2011
Safety requirements for lifting tables - Part 1: Lifting tables serving up to two fixed landings
1.1 This European Standard specifies the safety requirements for industrial lifting tables for raising and/or lowering goods and the operator(s): - where the lifting table does not pass a fixed...
Safety requirements for lifting tables – Part 1: Lifting tables serving up to two fixed landings
1.1 This document specifies the safety requirements for lifting tables with the following properties: - serving no more than 2 fixed landings but are able to pass a fixed landing and, - having a...
Safety requirements for lifting tables - Part 1: Lifting tables serving up to two fixed landings
This European Standard specifies the safety requirements for industrial lifting tables for raising and/or lowering goods and the operator(s): - where the lifting table does not pass a fixed landing;...
Safety requirements for lifting tables - Part 1: Lifting tables serving up to two fixed landings
1.1 This European Standard specifies the safety requirements for industrial lifting tables for raising and/or lowering goods and the operator(s): . where the lifting table does not pass a fixed...
Advertisement