SNV - SN EN ISO 19900

Petroleum and natural gas industries - General requirements for offshore structures

inactive
Organization: SNV
Publication Date: 1 March 2014
Status: inactive
Page Count: 60
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies general principles for the design and assessment of structures subjected to known or foreseeable types of actions. These general principles are applicable worldwide to all types of offshore structures including bottom-founded structures as well as floating structures and to all types of materials used including steel, concrete and aluminium.

This International Standard specifies design principles that are applicable to:

- the successive stages in construction of the structure (namely fabrication, transportation and installation)

- use during its intended life; and

- its decommissioning.

The principles are also applicable to the assessment or modification of existing structures. Aspects related to quality control are also addressed.

This International Standard is applicable to the design of complete structures including substructures, topsides structures, vessel hulls, foundations and mooring systems.

Document History

February 1, 2020
Petroleum and natural gas industries - General requirements for offshore structures
A description is not available for this item.
SN EN ISO 19900
March 1, 2014
Petroleum and natural gas industries - General requirements for offshore structures
This International Standard specifies general principles for the design and assessment of structures subjected to known or foreseeable types of actions. These general principles are applicable...
November 1, 2004
Petroleum and natural gas industries - General requirements for offshore structures (ISO 19900:2002)
This International Standard specifies general principles for the design and assessment of structures subjected to known or foreseeable types of actions. These general principles are applicable...

References

Advertisement