SNV - SN EN ISO 19900

Petroleum and natural gas industries - General requirements for offshore structures (ISO 19900:2002)

inactive
Organization: SNV
Publication Date: 1 November 2004
Status: inactive
Page Count: 40
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies general principles for the design and assessment of structures subjected to known or foreseeable types of actions. These general principles are applicable worldwide to all types of offshore structures including bottom-founded structures as well as floating structures and to all types of materials used including steel, concrete and aluminium.

This International Standard specifies design principles that are applicable to the successive stages in construction (namely fabrication, transportation and installation), to the use of the structure during its intended life and to its decommissioning. Generally, the principles are also applicable to the assessment or modification of existing structures. Aspects related to quality control are also addressed.

This International Standard is applicable to the design of complete structures including substructures, topsides structures, vessel hulls, foundations and mooring systems.

Document History

February 1, 2020
Petroleum and natural gas industries - General requirements for offshore structures
A description is not available for this item.
March 1, 2014
Petroleum and natural gas industries - General requirements for offshore structures
This International Standard specifies general principles for the design and assessment of structures subjected to known or foreseeable types of actions. These general principles are applicable...
SN EN ISO 19900
November 1, 2004
Petroleum and natural gas industries - General requirements for offshore structures (ISO 19900:2002)
This International Standard specifies general principles for the design and assessment of structures subjected to known or foreseeable types of actions. These general principles are applicable...

References

Advertisement