SNV - SN EN 12643

Earth-moving machinery - Rubber-tyred machines - Steering requirements

active, Most Current
Organization: SNV
Publication Date: 1 April 2014
Status: active
Page Count: 17
ICS Code (Earth-moving machinery): 53.100
scope:

This European Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed, determined in accordance with ISO 6014:1986, greater than 20 km/h.

It applies to tractors, loaders, backhoe loaders, excavators, dumpers, tractor-scrapers and graders equipped with either manual (unassisted) steering, power-assisted steering of fully powered steering as defined in ISO 6165:2006.

This European Standard excludes rollers, compactors and pipelayers.

Document History

SN EN 12643
April 1, 2014
Earth-moving machinery - Rubber-tyred machines - Steering requirements
This European Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed,...
December 1, 2008
Earth-moving machinery - Rubber-tyred machines - Steering requirements
This European Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed,...

References

Advertisement