CENELEC - EN 62074-1

Fibre optic interconnecting devices and passive components - Fibre optic WDM devices - Part 1: Generic specification

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2014
Status: active
Page Count: 58
ICS Code (Fibre optic interconnecting devices): 33.180.20
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62074 applies to fibre optic wavelength division multiplexing (WDM) devices. These have all of the following general features:

• they are passive, in that they contain no optoelectronic or other transducing elements; however they may use temperature control only to stabilize the device characteristics; they exclude any optical switching functions;

• they have three or more ports for the entry and/or exit of optical power, and share optical power among these ports in a predetermined fashion depending on the wavelength;

• the ports are optical fibres, or optical fibre connectors.

This standard establishes uniform requirements for the following:

• optical, mechanical and environmental properties.

Document History

EN 62074-1
April 1, 2014
Fibre optic interconnecting devices and passive components - Fibre optic WDM devices - Part 1: Generic specification
This part of IEC 62074 applies to fibre optic wavelength division multiplexing (WDM) devices. These have all of the following general features: • they are passive, in that they contain no...
November 1, 2009
Fibre optic interconnecting devices and passive components - Fibre optic WDM devices - Part 1: Generic specification
This part of IEC 62074 applies to fibre optic wavelength division multiplexing (WDM) devices. These have all of the following general features: • They are passive, in that they contain no...

References

Advertisement