SNV - SN EN 2665-004
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 004: UNC thread terminals - Product standard
| Organization: | SNV |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 20 A to 50 A, used in aircraft on-board circuits at a temperature between - 55 °C and 90 °C at an altitude of 15 000 m max.
These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping.
They will continue to function up to the short-circuit current.
Document History