IEEE 1901.2
Low-Frequency (less than 500kHz) Narrowband Power Line Communications for Smart Grid Applications
| Organization: | IEEE |
| Publication Date: | 31 October 2013 |
| Status: | active |
| Page Count: | 269 |
scope:
This standard specifies communications for low-frequency (less than 500 kHz) narrowband power line devices via alternating current and direct current electric power lines. This standard supports indoor and outdoor communications over low-voltage (less than 1000 V) (LV) and medium-voltage (1000 V to 72 kV) (MV) power lines and through associated transformers in both urban and long-distance rural applications. The standard uses transmission frequencies less than 500 kHz. Data rates will be scalable to 500 kb/s depending on the application requirements and network conditions. This standard addresses grid to utility meter, grid automation, electric vehicle to charging station, and within home area networking communications scenarios. Lighting and solar panel power line communications (PLC) are also potential uses of this communications standard. This standard focuses on the balanced and efficient use of the PLC channel by all classes of low-frequency narrowband devices, defining detailed mechanisms for coexistence between different low-frequency narrowband standards developing organization (SDO) technologies, assuring that desired bandwidth may be delivered. This standard assures coexistence with broadband power line devices by minimizing out-of-band emissions in frequencies greater than 500 kHz. The standard addresses the necessary security requirements that assure communication privacy and allow use for security-sensitive services. This standard defines the physical layer (PHY) and the medium access control (MAC) sublayer of the data link layer, as defined by the International Organization for Standardization (ISO) open systems interconnection (OSI) basic reference model as shown in 4.3.
Purpose
This standard defines requirements for low-frequency narrowband PLC. It harmonizes technologies operating in the same field, data rate, and frequency band.
Document History