ETSI - TS 103 901
PowerLine Telecommunications (PLT); Coexistence of Narrow Band PLT technologies operating in the frequency bands 3kHz to 95 kHz, 95 kHz to 125 kHz and 125 kHz to 140 kHz; [IEEE Std 1901.2TM - 2013, IEEE Standard for Low-Frequency (less than 500 kHz) Narrowband Power Line Communications for Smart grid Applications, Section 10 Coexistence]
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 7 |
scope:
The present document provides the requirements to support coexistence within the frequency band 3kHz up to 95 kHz, sub-band above 95 kHz up to 125 kHz and sub-band above 125 kHz up to 140 kHz as given in CENELEC EN 50065-1 [i.7] (also referred to as the CENELEC A band, B and C bands), for the following standards:
- IEEE Std 1901.2TM [1].
- IEC 61334-3-1 [i.1].
- IEC 61334-4-32 [i.2].
- IEC 61334-5-1 [i.3]. IEC 61334-5-2 [i.4].
- ISO/IEC 14543-3-5 [i.5].
- ISO/IEC 14908-3 [i.6].
Document History
TS 103 901
June 1, 2015
PowerLine Telecommunications (PLT); Coexistence of Narrow Band PLT technologies operating in the frequency bands 3kHz to 95 kHz, 95 kHz to 125 kHz and 125 kHz to 140 kHz; [IEEE Std 1901.2TM - 2013, IEEE Standard for Low-Frequency (less than 500 kHz) Narrowband Power Line Communications for Smart grid Applications, Section 10 Coexistence]
The present document provides the requirements to support coexistence within the frequency band 3kHz up to 95 kHz, sub-band above 95 kHz up to 125 kHz and sub-band above 125 kHz up to 140 kHz as...