PFI TB1

PRESSURE-TEMPERATURE RATINGS USED IN POWER PLANT PIPING SYSTEMS

active, Most Current
Buy Now
Organization: PFI
Publication Date: 1 December 2013
Status: active
Page Count: 5
scope:

This bulletin provides pressure ratings, in Imperial and SI units, for each pipe size and applicable schedule, 1/8 NPS through 48 NPS. Selection of a suitable material must consider such items as service, temperature, safety, thermal shock, corrosion allowance, exposure to fire, system life and economy, using sound engineering judgment, and is not within the scope of this bulletin.

Referencing the applicable fabrication code will provide allowable stress values, "S", for a given material and temperature, weld joint efficiency "E", and temperature coefficient "y". TB-1 will also provide a minimum design thickness, when a design pressure is provided.

The following formula and nomenclature are in accordance with ASME B31.1, Power Piping code, 2004 edition. The pressure ratings provided in this technical bulletin may be used for other codes that utilize the same pressure formula as shown below, however, the nomenclature may be different. It is the user's responsibility to determine if this bulletin is applicable.

Document History

PFI TB1
December 1, 2013
PRESSURE-TEMPERATURE RATINGS USED IN POWER PLANT PIPING SYSTEMS
This bulletin provides pressure ratings, in Imperial and SI units, for each pipe size and applicable schedule, 1/8 NPS through 48 NPS. Selection of a suitable material must consider such items as...
January 1, 1994
Pressure-Temperature Ratings of Seamless Pipe Used in Power Plant Piping Systems
A description is not available for this item.
January 1, 1994
Pressure-Temperature Ratings of Seamless Pipe Used in Power Plant Piping Systems
INTRODUCTION This bulletin contains pressure-temperature ratings of carbon, low alloy and stainless steel pope commonly used in power plant piping systems within the scope of the Power Piping...
January 1, 1994
Pressure-Temperature Ratings of Seamless Pipe Used in Power Plant Piping Systems
A description is not available for this item.
January 1, 1988
PRESSURE-TEMPERATURE RATINGS USED IN POWER PLANT PIPING SYSTEMS
A description is not available for this item.
January 1, 1981
PRESSURE-TEMPERATURE RATINGS USED IN POWER PLANT PIPING SYSTEMS
A description is not available for this item.

References

Advertisement