DOD - DESC-DWG-88022

CAPACITORS, FIXED, ELECTROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING

active, Most Current
Buy Now
Organization: DOD
Publication Date: 2 May 2014
Status: active
Page Count: 12
scope:

This drawing and MIL-PRF-39018 describes the complete requirements for aluminum oxide, electrolytic capacitors.

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-88022
May 2, 2014
CAPACITORS, FIXED, ELECTROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
January 27, 2010
CAPACITORS, FIXED, ELECTROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
This drawing and MIL-PRF-39018 describes the complete requirements for aluminum oxide, electrolytic capacitors.
October 6, 2009
CAPACITORS, FIXED, ELECTROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
This drawing and MIL-PRF-39018 describes the complete requirements for aluminum oxide, electrolytic capacitors.
December 11, 2000
CAPACITORS, FIXED, ELECROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
A description is not available for this item.
July 13, 1998
CAPACITORS, FIXED, ELECROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
This drawing describes the complete requirements for aluminum oxide, electrolytic capacitors. The complete PIN shall be as follows:
February 24, 1992
CAPACITORS, FIXED, ELECROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 2, 1988
CAPACITORS, FIXED, ELECROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
A description is not available for this item.

References

Advertisement