DLA - DESC-DWG-88022 REV A

CAPACITORS, FIXED, ELECROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING

inactive
Organization: DLA
Publication Date: 24 February 1992
Status: inactive
Page Count: 11
scope:

This drawing describes the complete requirements for aluminum oxide, electrolytic capacitors.

The complete PIN shall be as follows:

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 2, 2014
CAPACITORS, FIXED, ELECTROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
January 27, 2010
CAPACITORS, FIXED, ELECTROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
This drawing and MIL-PRF-39018 describes the complete requirements for aluminum oxide, electrolytic capacitors.
October 6, 2009
CAPACITORS, FIXED, ELECTROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
This drawing and MIL-PRF-39018 describes the complete requirements for aluminum oxide, electrolytic capacitors.
December 11, 2000
CAPACITORS, FIXED, ELECROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
A description is not available for this item.
July 13, 1998
CAPACITORS, FIXED, ELECROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
This drawing describes the complete requirements for aluminum oxide, electrolytic capacitors. The complete PIN shall be as follows:
DESC-DWG-88022 REV A
February 24, 1992
CAPACITORS, FIXED, ELECROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 2, 1988
CAPACITORS, FIXED, ELECROLYTIC, POLARIZED, ALUMINUM OXIDE, SINGLE END MOUNTING
A description is not available for this item.
Advertisement