ISO 17225-2

Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2014
Status: active
Page Count: 16
ICS Code (Solid fuels): 75.160.10
ICS Code (Biological sources and alternative sources of energy): 27.190
scope:

This part of ISO 17225 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced from the following raw materials (see ISO 17225-1, Table 1):

- 1.1 Forest, plantation and other virgin wood;

- 1.2 By-products and residues from wood processing industry;

- 1.3.1 Chemically untreated used wood.

Thermally treated biomass pellets (e.g. torrefied pellets) are not included in the scope of this part of ISO 17225. Torrefaction is a mild pre-treatment of biomass at a temperature between 200 °C to 300 °C.

Document History

May 1, 2021
Solid biofuels — Fuel specifications and classes — Part 2: Graded wood pellets
This document determines the fuel quality classes and specifications of graded wood pellets for nonindustrial and industrial use. This document covers only wood pellets produced from the following...
ISO 17225-2
May 1, 2014
Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets
This part of ISO 17225 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced...

References

Advertisement