ISO 13612-2

Heating and cooling systems in buildings - Method for calculation of the system performance and system design for heat pump systems - Part 2: Energy calculation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2014
Status: active
Page Count: 124
ICS Code (Heat pumps): 27.080
ICS Code (Buildings in general): 91.040.01
scope:

This International Standard is applicable to heat pumps for space heating and cooling, heat pump water heaters (HPWH), and heat pumps with combined space heating and/or cooling and domestic hot water production, in alternate or simultaneous operation, where the same heat pump is used for space heating and domestic hot water heating.

This part of ISO 13612 provides a calculation method under steady conditions that corresponds to one calculation step.

The results of this calculation are incorporated in larger building models and take into account the influence of the external conditions and building control that influence the energy requirements for heating and cooling supplied by the heat pump system.

This part of ISO 13612 specifies the required inputs, calculation methods, and required outputs for output thermal power generation for space heating and cooling and domestic hot water production of the following heat pump systems, including control:

- electrically driven vapour compression cycle (VCC) heat pumps;

- combustion engine-driven vapour compression cycle heat pumps;

- thermally driven vapour absorption cycle (VAC) heat pumps,

Document History

ISO 13612-2
May 1, 2014
Heating and cooling systems in buildings - Method for calculation of the system performance and system design for heat pump systems - Part 2: Energy calculation
This International Standard is applicable to heat pumps for space heating and cooling, heat pump water heaters (HPWH), and heat pumps with combined space heating and/or cooling and domestic hot water...

References

Advertisement