CEI EN 62271-109

High-voltage switchgear and controlgear Part 109: Alternating-current series capacitor by-pass switches

inactive
Buy Now
Organization: CEI
Publication Date: 1 April 2014
Status: inactive
Page Count: 14
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Foreword

The text of document 17A/1038/FDIS, future IEC 62271-109:2008/A1, prepared by SC 17A, "Highvoltage switchgear and controlgear", of IEC TC 17, "Switchgear and controlgear" was submitted to the IEC-CENELEC parallel vote and approved by CENELEC as EN 62271-109:2009/A1:2013.

Document History

October 1, 2019
High-voltage switchgear and controlgear Part 109: Alternating-current series capacitor by-pass switches
This part of IEC 62271 is applicable to AC series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 52...
CEI EN 62271-109
April 1, 2014
High-voltage switchgear and controlgear Part 109: Alternating-current series capacitor by-pass switches
Foreword The text of document 17A/1038/FDIS, future IEC 62271-109:2008/A1, prepared by SC 17A, "Highvoltage switchgear and controlgear", of IEC TC 17, "Switchgear and controlgear" was submitted to...
May 1, 2010
High-voltage switchgear and controlgear - Part 109: Alternating current series capacitor by-pass switches
La presente Norma si applica agli apparecchi di manovra a corrente alternata, installati in parallelo a condensatori per inserzione in serie previsti per la compensazione della reattanza di linea,...
July 1, 2007
High-voltage switchgear and controlgear - Part 109: switches - Alternating-current - series - capacitor - by-pass
La presente Norma si applica agli apparecchi di manovra a corrente alternata, installati in parallelo a condensatori per inserzione in serie previsti per la compensazione della reattanza di linea,...
Advertisement