CEI EN 62047-11
Semiconductor devices - Micro-electromechanical devices Part 11: Test method for coefficients of linear thermal expansion of freestanding materials for micro-electromechanical systems
| Organization: | CEI |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
scope:
This part of IEC 62047 specifies the test method to measure the linear thermal expansion coefficients (CLTE) of thin free-standing solid (metallic, ceramic, polymeric etc.) microelectro- mechanical system (MEMS) materials with length between 0,1 mm and 1 mm and width between 10 μm and 1 mm and thickness between 0,1 μm and 1 mm, which are main structural materials used for MEMS, micromachines and others. This test method is applicable for the CLTE measurement in the temperature range from room temperature to 30 % of a material's melting temperature.
Document History