CEI EN 61300-2-28

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-28: Tests - Industrial atmosphere (sulphur dioxide)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2014
Status: active
Page Count: 14
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose of this part of IEC 61300 is to assess the corrosive effects of atmospheres polluted with sulphur dioxide on fibre optic devices. The procedure is only suitable for comparative purposes. It can be considered a general corrosion test, but which does not predict the behaviour of the devices in use.

Document History

CEI EN 61300-2-28
April 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-28: Tests - Industrial atmosphere (sulphur dioxide)
The purpose of this part of IEC 61300 is to assess the corrosive effects of atmospheres polluted with sulphur dioxide on fibre optic devices. The procedure is only suitable for comparative purposes....
December 1, 1997
Fibre optic interconnecting devices and passive components Basic test and measurement procedures - Part 2-28: Tests - Industrial atmosphere (sulphur dioxide)
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...

References

Advertisement