CGSB - CAN/CGSB-4.117-2014

Polyester/cotton plain fabric (105 g/m2, 150 g/m2 and 170 g/m2)

active, Most Current
Organization: CGSB
Publication Date: 1 May 2014
Status: active
Page Count: 11
ICS Code (Textile fabrics): 59.080.30
scope:

This National Standard of Canada applies to fabric of three different masses per unit area (105 g/m2, 150 g/m2 and 170 g/m2) made from yarns that are a blend of 65% polyester and 35% cotton.

The testing and evaluation of a product against this standard may require the use of materials and/or equipment that could be hazardous. This standard does not purport to address all the safety aspects associated with its use. Anyone using this standard has the responsibility to consult the appropriate authorities and to establish appropriate health and safety practices in conjunction with any applicable regulatory requirements prior to its use.

Document History

CAN/CGSB-4.117-2014
May 1, 2014
Polyester/cotton plain fabric (105 g/m2, 150 g/m2 and 170 g/m2)
This National Standard of Canada applies to fabric of three different masses per unit area (105 g/m2, 150 g/m2 and 170 g/m2) made from yarns that are a blend of 65% polyester and 35% cotton. The...
June 1, 2001
Polyester/Cotton Plain Fabric (145 g/m2, 150 g/m2, 160 g/m2 and 170 g/m2)
This standard applies to fabric of four different masses per unit area (145 g/m2, 150 g/m 2, 160 g/m2 and 170 g/m2) made from yarns that are a blend of 65% polyester and 35% cotton. The testing and...
January 1, 1996
Polyester/Cotton Poplin Cloth, 170 g/m2
A description is not available for this item.

References

Advertisement