CGSB - 4-GP-117B

Polyester/Cotton Poplin Cloth, 170 g/m2

inactive
Organization: CGSB
Publication Date: 1 January 1996
Status: inactive
Page Count: 8

Document History

May 1, 2014
Polyester/cotton plain fabric (105 g/m2, 150 g/m2 and 170 g/m2)
This National Standard of Canada applies to fabric of three different masses per unit area (105 g/m2, 150 g/m2 and 170 g/m2) made from yarns that are a blend of 65% polyester and 35% cotton. The...
June 1, 2001
Polyester/Cotton Plain Fabric (145 g/m2, 150 g/m2, 160 g/m2 and 170 g/m2)
This standard applies to fabric of four different masses per unit area (145 g/m2, 150 g/m 2, 160 g/m2 and 170 g/m2) made from yarns that are a blend of 65% polyester and 35% cotton. The testing and...
4-GP-117B
January 1, 1996
Polyester/Cotton Poplin Cloth, 170 g/m2
A description is not available for this item.
Advertisement