DSF/prEN ISO 10484 rev
Fasteners - Widening test on nuts (ISO/DIS 10484:2014)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the test procedure for evaluating the acceptability of surface discontinuities designated in ISO 6157-2 excluding nuts made of free cutting steel. It applies to nuts with ? property classes according to ISO 898-2; ? nominal thread diameter, D, from 5 mm through 39 mm; ? product grades A and B.
Document History
August 6, 2004
Widening test on nuts
This standard specifies the test procedure for evaluating the acceptability of surface discontinuities designated in ISO 6157-2 excluding nuts made of free cutting steel. It applies to nuts with -...
DSF/prEN ISO 10484 rev
Fasteners - Widening test on nuts (ISO/DIS 10484:2014)
This International Standard specifies the test procedure for evaluating the acceptability of surface discontinuities designated in ISO 6157-2 excluding nuts made of free cutting steel. It applies to...