DS/EN ISO 10484

Widening test on nuts

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 August 2004
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This standard specifies the test procedure for evaluating the acceptability of surface discontinuities designated in ISO 6157-2 excluding nuts made of free cutting steel. It applies to nuts with - property classes to ISO 898-2 and 898-6; - nominal thread diameter, d, from 5m up to and including 39 mm; - product grades A and B.

Document History

DS/EN ISO 10484
August 6, 2004
Widening test on nuts
This standard specifies the test procedure for evaluating the acceptability of surface discontinuities designated in ISO 6157-2 excluding nuts made of free cutting steel. It applies to nuts with -...
Fasteners - Widening test on nuts (ISO/DIS 10484:2014)
This International Standard specifies the test procedure for evaluating the acceptability of surface discontinuities designated in ISO 6157-2 excluding nuts made of free cutting steel. It applies to...
Advertisement