DOD - SMD 5962-11211

MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR

inactive
Buy Now
Organization: DOD
Publication Date: 25 October 2011
Status: inactive
Page Count: 9
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 4, 2020
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-11211
October 25, 2011
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 25, 2011
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement