IEC 60464-3-2

Varnishes used for electrical insulation – Part 3: Specifications for individual materials – Sheet 2: Hot curing impregnating varnishes

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2014
Status: active
Page Count: 42
ICS Code (Insulating materials in general): 29.035.01
scope:

This sheet of IEC 60464-3 gives the requirements for hot curing impregnating varnishes and includes requirements for certain properties at elevated temperature.

Document History

IEC 60464-3-2
May 1, 2014
Varnishes used for electrical insulation – Part 3: Specifications for individual materials – Sheet 2: Hot curing impregnating varnishes
This sheet of IEC 60464-3 gives the requirements for hot curing impregnating varnishes and includes requirements for certain properties at elevated temperature.
April 1, 2006
AMENDMENT 1 Varnishes used for electrical insulation – Part 3: Specifications for individual materials – Sheet 2: Hot curing impregnating varnishes
A description is not available for this item.
July 1, 2001
Varnishes used for Electrical Insulation - Part 3: Specifications for Individual Materials - Sheet 2: Hot Curing Impregnating Varnishes
This sheet of IEC 60464-3 gives the requirements for hot curing impregnating varnishes and includes requirements for certaion properties at elevated temperature.
July 1, 2001
Varnishes used for Electrical Insulation - Part 3: Specifications for Individual Materials - Sheet 2: Hot Curing Impregnating Varnishes
A description is not available for this item.
January 1, 1989
Specification for Insulating Varnishes Containing Solvent Part 3: Specifications for Individual Materials Sheet 2: Requirements for Hot Curing Impregnating Varnishes
A description is not available for this item.

References

Advertisement