IEC 60464-3-2
Varnishes used for Electrical Insulation - Part 3: Specifications for Individual Materials - Sheet 2: Hot Curing Impregnating Varnishes
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Insulating materials in general): | 29.035.01 |
Document History
May 1, 2014
Varnishes used for electrical insulation – Part 3: Specifications for individual materials – Sheet 2: Hot curing impregnating varnishes
This sheet of IEC 60464-3 gives the requirements for hot curing impregnating varnishes and includes requirements for certain properties at elevated temperature.
April 1, 2006
AMENDMENT 1 Varnishes used for electrical insulation – Part 3: Specifications for individual materials – Sheet 2: Hot curing impregnating varnishes
A description is not available for this item.
July 1, 2001
Varnishes used for Electrical Insulation - Part 3: Specifications for Individual Materials - Sheet 2: Hot Curing Impregnating Varnishes
This sheet of IEC 60464-3 gives the requirements for hot curing impregnating varnishes and includes requirements for certaion properties at elevated temperature.
IEC 60464-3-2
July 1, 2001
Varnishes used for Electrical Insulation - Part 3: Specifications for Individual Materials - Sheet 2: Hot Curing Impregnating Varnishes
A description is not available for this item.
January 1, 1989
Specification for Insulating Varnishes Containing Solvent Part 3: Specifications for Individual Materials Sheet 2: Requirements for Hot Curing Impregnating Varnishes
A description is not available for this item.