ISO 16143-3

Stainless steels for general purposes Part 3: Wire

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2014
Status: active
Page Count: 24
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Stainless steels): 77.140.20
scope:

This part of ISO 16143 specifies requirements for stainless steel wire for common use for which no product standard exists. It includes round, flat, and shaped wire (such as square, hexagonal, or rectangular wire), made of the most commonly used types of stainless steels for general corrosion resistance and high-temperature service. The wire can be supplied in coils or in straightened and cut lengths.

NOTE Steel wire made of corrosion-resistant stainless steel is manufactured from steels mentioned in ISO 16143-2, and steel wire intended for high-temperature purposes is manufactured from steels mentioned in ISO 4955.

In addition to this part of ISO 16143, the general technical delivery requirements of ISO 404 are applicable.

Excluded from this part of ISO 16143 are

- wire for cold heading,

- welding wire, and

- any wire for which a specific product standard exists.

Document History

ISO 16143-3
May 15, 2014
Stainless steels for general purposes Part 3: Wire
This part of ISO 16143 specifies requirements for stainless steel wire for common use for which no product standard exists. It includes round, flat, and shaped wire (such as square, hexagonal, or...
April 1, 2005
Stainless steels for general purposes Part 3: Wire
A description is not available for this item.

References

Advertisement