ISO 16143-1

Stainless steels for general purposes - Part 1: Corrosion-resistant flat products

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 2014
Status: inactive
Page Count: 56
ICS Code (Stainless steels): 77.140.20
scope:

This part of ISO 16143 specifies the technical delivery conditions for hot- or cold-rolled sheet/plate and strip for general purposes made of the most important corrosion-resistant stainless steel grades.

NOTE 1 In the text, under the term "general purposes", purposes other than the special purposes mentioned in References [1] to [4] are understood.

NOTE 2 Heat-resistant steel grades can be found in ISO 4955 and they can be used for corrosion-resistant purposes. In addition to this part of ISO 16143, the general technical delivery requirements of ISO 404 are applicable. This part of ISO 16143 does not apply to components manufactured by further processing of the product forms listed in the first paragraph where quality characteristics are altered as a result of such processing.

Document History

May 15, 2014
Stainless steels for general purposes - Part 1: Corrosion-resistant flat products
This part of ISO 16143 specifies the technical delivery conditions for hot- or cold-rolled sheet/plate and strip for general purposes made of the most important corrosion-resistant stainless steel...
ISO 16143-1
May 15, 2014
Stainless steels for general purposes - Part 1: Corrosion-resistant flat products
This part of ISO 16143 specifies the technical delivery conditions for hot- or cold-rolled sheet/plate and strip for general purposes made of the most important corrosion-resistant stainless steel...
May 1, 2004
Stainless steels for general purposes Part 1: Flat products
A description is not available for this item.

References

Advertisement