DIN EN 1994-1-2
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design; German version EN 1994-1-2:2005/A1:2014
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
Dieses Berechnungsverfahren
Knicklänge l θ ≤ 4,5 m
140 mm ≤ Breite b oder Durchmesser d des Querschnittes ≤ 400 mm
C20/25 ≤ Betonfestigkeit ≤ C40/50
0 % ≤ Bewehrungsgrad ≤ 5 %
Feuerwiderstandsklas
ist durch den Folgenden zu ersetzen:
Document History
DIN EN 1994-1-2
June 1, 2014
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design; German version EN 1994-1-2:2005/A1:2014
Dieses Berechnungsverfahren darf für rechteckige oder runde Querschnitte nur unter folgenden Bedingungen angewendet werden:
Knicklänge l θ ≤ 4,5 m
140 mm ≤ Breite b oder Durchmesser d des...
June 1, 2013
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design; German version EN 1994-1-2:2005/FprA1:2013
A description is not available for this item.
December 1, 2010
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design; German version EN 1994-1-2:2005 + AC:2008
A description is not available for this item.
November 1, 2008
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design; German version EN 1994-1-2:2005, Corrigendum to DIN EN 1994-1-2:2006-11; German version EN 1994-1-2:2005/AC:2008
A description is not available for this item.
November 1, 2006
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design; German version EN 1994-1-2:2005
A description is not available for this item.