DIN EN ISO 11073-10417

Health informatics - Personal health device communication - Part 10417: Device specialization - Glucose meter (ISO/IEEE 11073-10417:2014); English version EN ISO 11073-10417:2014

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2014
Status: inactive
Page Count: 73
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth glucose meter devices and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards, including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for personal telehealth glucose meters.

Purpose This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes). Interoperability is the key to growing the potential market for these devices and to enabling people to be better informed participants in the management of their health.

Document History

March 1, 2018
Health informatics - Personal health device communication - Part 10417: Device specialization - Glucose meter (ISO/IEEE 11073-10417:2017); English version EN ISO 11073-10417:2017
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth glucose meter...
August 1, 2017
Health informatics - Personal health device communication - Part 10417: Device specialization - Glucose meter (ISO/IEEE 11073-10417:2017); English version prEN ISO 11073-10417:2017
A description is not available for this item.
DIN EN ISO 11073-10417
June 1, 2014
Health informatics - Personal health device communication - Part 10417: Device specialization - Glucose meter (ISO/IEEE 11073-10417:2014); English version EN ISO 11073-10417:2014
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth glucose meter...
July 1, 2013
Health informatics - Personal health device communication - Part 10417: Device specialization - Glucose meter (ISO/IEEE FDIS 11073-10417:2013); English version FprEN ISO 11073-10417:2013
A description is not available for this item.
July 1, 2011
Health informatics - Personal health device communication - Part 10417: Device specialization - Glucose meter (ISO/IEEE 11073-10417:2010); English version EN ISO 11073-10417:2011
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth glucose meter...
December 1, 2009
Health Informatics - Personal Health Device Communication - Part 10417: Device Specialization - Glucose Meter (ISO/IEEE/FDIS 11073-10417:2009); English version FprEN ISO 11073-10417:2009
A description is not available for this item.

References

Advertisement